The 225PPA700K is an axial lead, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching power supplies. It has a rated DC voltage of 700 V, a capacitance of 2.2 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor features a dissipation factor of 0.06% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. Its case dimensions are 30 mm in diameter and 46 mm in length. The unit is constructed with double metallized polypropylene film, flame-retardant polyester tape, and epoxy resin end coating, operating within a temperature range of -55°C to +85°C. Capacitance tolerance is +10% at 1 kHz, 25°C, with a +5% option available.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPA700K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |