The 225PPA122KS is an axial lead, high dv/dt film capacitor for power semiconductor circuits, conforming to the PPA series with a rated DC voltage of 1200 VDC and a surge voltage of 2000 VDC. It has a capacitance of 2.2 µF, a maximum RMS ripple current of 14 A at 70°C, and an ESR of 2.8 mΩ at 100 kHz. Dimensions are 35.5 mm in diameter and 59 mm in length. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy coating and lead-free tinned copper leads. Operating temperature range is -55°C to +85°C, with an insulation resistance of 30,000 MΩ·µF and self-inductance under 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPA122KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |