The 225TTA250M is an axial lead aluminum electrolytic capacitor rated for 250 WVDC with a capacitance of 2.2 µF, designed for general-purpose filtering, bypassing, coupling, and blocking applications. It has a maximum ESR of 150.715 Ω at 120 Hz and 20°C and a maximum RMS ripple current of 160 mA at 120 Hz and +85°C. The component measures 13 mm in diameter and 26 mm in length, and operates within a temperature range of -40°C to +85°C. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value, dissipation factor under 200% of the maximum specified value, and leakage current not exceeding 100% of the maximum specified value.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2.2µF 250V
2.2µF 250V Aluminum Electrolytic Capacitors Axial, Can 150.715Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2.2UF 20% 250V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225TTA250M | 2002-225TTA250M | 1572-1381-ND | 225TTA250M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |