The 224RMB252KA# is a metallized polypropylene power snubber capacitor with a rated DC voltage of 2500 V, capacitance of 0.22 µF, and operating temperature range of -40°C to +85°C. It features lug terminals with dimensions of 42.5 mm length, 27.5 mm height, and 24.5 mm thickness, constructed with a flame-retardant plastic box and epoxy resin (UL94V-0), and uses lead-free tinned copper leads. The capacitor has a dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C, a dissipation factor of 0.001 at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. Its life expectancy is 30,000 hours at rated AC voltage with a capacitance change of less than 3% over time. The construction includes double metallized film with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224RMB252KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |