Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polyester Film/Foil Capacitors 0.56V
0.56µF Film Capacitor 100V Polyester Radial
CAP FILM 0.56UF 10% 100VDC RAD
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P56491YD3 | 2002-225P56491YD3 | 225P56491YD3-ND | 225P56491YD3 |
| Product Name | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |