The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part rated at 1200 pF (123) with ±10% tolerance and a 100 VDC rating features a maximum length of 0.70 in (17.8 mm), maximum thickness of 0.25 in (6.4 mm), and maximum height of 0.35 in (8.9 mm). Leads are tinned copper-clad steel, 0.032 in (0.8 mm) diameter. The encapsulant is an orange flame-retardant epoxy meeting UL94V-0. Dielectric withstanding voltage is 250% of rated voltage for 5 seconds. Insulation resistance at 25°C is 25,000 MΩ-µF for capacitances above 0.25 µF. Dissipation factor is 0.75% maximum at 1 kHz and 25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12391WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |