The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 V DC. The part number 225P82391WD3 corresponds to a 0.082 µF, 100 V DC capacitor with ±10% tolerance, straight leads, and a 1.25 inch minimum lead length, filed under the standard housing dimensions of 0.70 in length, 0.40 in thickness, and 0.55 in height (17.8 × 10.2 × 14.0 mm).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.082UF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 225P82391WD3 | 225P82391WD3 | 225P82391WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polyester; Polyester | |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF |