The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction, rated for 100 to 600 Volts DC and operating from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. It has a capacitance range of 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, a dissipation factor of 0.75% maximum at 1 kHz and +25°C, and insulation resistance specified as 100,000 MΩ for 0.25 µF or 25,000 MΩ-µF for higher values at +25°C. The case is encapsulated in orange flame-retardant epoxy meeting UL94V-0, with tinned copper-clad steel leads of 0.032 inch diameter. The part 225P18291WF3 corresponds to a 0.0018 µF capacitor with ±10% tolerance, 100 VDC rating, straight leads, and a 1.25 inch minimum lead length, with dimensions of 0.70 inch length, 0.25 inch thickness, and 0.35 inch height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18291WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |