The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 V DC. The dielectric is polyester film with aluminum foil, encapsulated in flame-retardant orange epoxy meeting UL94V-0. The part number 225P12391WF1 corresponds to a 0.012 µF capacitor at 200 V DC, with a maximum dimensions of 0.80 in (20.3 mm) in length, 0.25 in (6.4 mm) in thickness, and 0.58 in (14.7 mm) in height, using a hairpin crimp terminal and 0.250 in (6.4 mm) lead length. Insulation resistance is 1,500 MΩ-µF at +105°C for capacitances greater than 0.15 µF. Dissipation factor is 0.75% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12391WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |