Axial lead aluminum electrolytic capacitor with a rated voltage of 50 WVDC and a capacitance of 2.2 µF, designed for general-purpose filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 90.4289 Ω at 120 Hz and 20°C, with a rated RMS ripple current of 23 mA at 85°C. The dimensions are 5 mm in diameter by 13 mm in length. The operating temperature range is from -40°C to +85°C, and it is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Shallow surface mount variants are not available; the part is restricted to axial lead through-hole mounting.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2.2µF 50V
2.2µF 50V Aluminum Electrolytic Capacitors Axial, Can 90.4289Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2.2UF 20% 50V AXIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, 2.2UF 50 VDC, 20%, TTA SERIES, LIFETIME @ TEMPERATURE: 2000 HOUR @ 85C, AXIAL, 5MM X 13MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225TTA050M | 2002-225TTA050M | 225TTA050M-ND | 225TTA050M | 155982786 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |