The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part number 225P18491XF1 corresponds to the 0.18 µF, 100 VDC variant with a hairpin crimp terminal and 1.250 inch minimum lead length, as defined by the series' standard configurations. Dimensions for this capacitance and voltage are maximum length 0.80 in (20.3 mm), thickness 0.43 in (10.9 mm), and height 0.66 in (16.8 mm). Dissipation factor is 0.75% maximum at 1 kHz and 25°C. Insulation resistance is 250 MΩ-µF at +125°C for capacitances above 0.13 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18491XF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |