The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The part number 225P33291WD3 corresponds to a 0.0033 µF capacitor rated at 100 V DC, with a maximum dimensions of 0.70 in (17.8 mm) length, 0.25 in (6.4 mm) thickness, and 0.35 in (8.9 mm) height, tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter, and a straight lead terminal style. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 1,500 MΩ·µF at +105°C for capacitances greater than 0.17 µF.
Orange Drop, Polyester Film/Foil Capacitors
3300pF Film Capacitor 70V 100V Polyester Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 3300PF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P33291WD3 | 2002-225P33291WD3 | 338-4215-ND | 225P33291WD3 | 225P33291WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |