The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive extended foil construction, designed for operation up to +125°C with voltage derating. It has a capacitance range of 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. The part is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with tinned copper-clad steel leads of 0.032 inch diameter. The 225P33391WF3 variant has a capacitance of 0.033 µF, ±10% tolerance, 225 VDC rating, and maximum dimensions of 1.80 inch length, 0.27 inch thickness, and 0.37 inch height. The operating temperature range is -55°C to +85°C at full voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.033µF Film Capacitor 100V Polyester Radial
Orange Drop, Polyester Film/Foil Capacitors 0.033µF 100V
CAP FILM 0.033UF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P33391WF3 | 225P33391WF3 | 225P33391WF3-ND | 2002-225P33391WF3 | 225P33391WF3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |