The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with non-inductively wound extended foil construction, operating at full voltage from -55°C to +85°C and derated to +125°C. It has a capacitance range of 0.001 to 1.0 µF with ±5%, ±10%, or ±20% tolerance, and a 100 VDC rating. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. The encapsulation is flame-retardant orange epoxy meeting UL94V-0. The part has tinned copper-clad steel leads, 0.032 inch diameter. Dimensions are 0.70 inch length, 0.25 inch thickness, and 0.35 inch height. The 225P82291W variant specifies 0.0082 µF, ±10% tolerance, straight leads, and a 1.25 inch minimum lead length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P82291WA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |