The Type 225P Orange Drop® capacitor is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part number 225P39391WD3 corresponds to a 0.039 µF capacitor with ±10% tolerance, 100 VDC rating, straight leads, and 1.25 inch minimum lead length. Its dimensions are 0.70 inches maximum length, 0.27 inches maximum thickness, and 0.37 inches maximum height. Insulation resistance is 250 MΩ-µF at +125°C for capacitances greater than 0.17 µF, and dissipation factor is 0.75% maximum at 1 kHz and +25°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polyester Film/Foil Capacitors
0.039µF Film Capacitor 70V 100V Polyester Radial
CAP FILM 0.039UF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P39391WD3 | 225P39391WD3 | 2002-225P39391WD3 | 338-3400-ND | 225P39391WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF |