The 224RMB302K# is a metallized polypropylene power snubber capacitor with a rated DC voltage of 3000 V, capacitance of 0.22 µF, and operating temperature range of -40°C to +85°C. It features lead-free tinned copper terminals, a flame-retardant epoxy-coated plastic box (UL94V-0), and internal series connections. The case dimensions are 42.5 mm x 28 mm x 17 mm, with lug spacing of 57.5 mm. It has a dissipation factor of 0.001 at 1 kHz and 25°C, insulation resistance of 50% of the maximum specified value after damp heat testing, and a self-inductance of less than 1 nH per mm of lead spacing. The life expectancy is 30,000 hours at AC voltage rating, with a failure rate of 300 failures per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224RMB302K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |