Cornell Dubilier Film Paper Film Capacitors 225PSB700K4J

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.4 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.4 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225PSB700K4J is a radial lead, high-current, low-ESR film capacitor rated for 700 VDC and 2.2 µF, used in power semiconductor protection circuits. It features a double metallized polypropylene construction with a flame-retardant epoxy-coated case (UL94V-0) and lead-free tinned copper leads. Dimensions are 42.5 mm × 37 mm × 28 mm with 20.3 mm lead spacing and four leads. It supports a maximum RMS ripple current of 23 A at 100 kHz and 25°C, with a typical ESR of 2.4 mΩ. Operating temperature ranges from -40°C to +100°C. Capacitance tolerance is +10% at 1 kHz, 25°C, and dissipation factor is below 0.06%. Dielectric strength is 160% of rated VDC applied between terminals and case for 2 seconds at 25°C. Self inductance is under 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 225PSB700K4J is a radial lead, high-current, low-ESR film capacitor rated for 700 VDC and 2.2 µF, used in power semiconductor protection circuits. It features a double metallized polypropylene construction with a flame-retardant epoxy-coated case (UL94V-0) and lead-free tinned copper leads. Dimensions are 42.5 mm × 37 mm × 28 mm with 20.3 mm lead spacing and four leads. It supports a maximum RMS ripple current of 23 A at 100 kHz and 25°C, with a typical ESR of 2.4 mΩ. Operating temperature ranges from -40°C to +100°C. Capacitance tolerance is +10% at 1 kHz, 25°C, and dissipation factor is below 0.06%. Dielectric strength is 160% of rated VDC applied between terminals and case for 2 seconds at 25°C. Self inductance is under 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225PSB700K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225PSB700K4J
Film Paper Film Capacitors 225PSB700K4J
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.4 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 600
  • ESR: 2.4 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 225PSB700K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
225PSB700K4J
Capacitors - Film Capacitors 225PSB700K4J
CAP FILM 2.2UF 10% 700VDC RADIAL

CAP FILM 2.2UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 225PSB700K4J 225PSB700K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101472U075BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers