The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange epoxy coating that meets UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. The part number 225P22391W indicates a 0.022 µF capacitance, ±10% tolerance, 200 VDC rating, straight leads, and 0.187 inch lead length. Dimensions are 0.70 in (17.8 mm) maximum length, 0.25 in (6.4 mm) maximum thickness, and 0.35 in (8.9 mm) maximum height. Insulation resistance is 250 MΩ-µF at +85°C for capacitances greater than 0.17 µF. The dielectric is polyester film with extended aluminum foil construction, and lead wires are tinned copper-clad steel, #20 AWG.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P22391WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |