Cornell DubilierFilm Paper Film Capacitors224RSB302K2J
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2050
ESR: 8.1 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2050
ESR: 8.1 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 224RSB302K2J is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits, with a rated DC voltage of 3000 V, capacitance of 0.22 µF, and a maximum dv/dt of 2050 V/µs. It has a maximum RMS ripple current of 12.5 A at +25°C and an ESR of 8.1 mΩ at 100 kHz. The capacitor measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It operates within a temperature range of -40°C to +85°C and uses metallized polypropylene film with a flame-retardant epoxy resin coating (UL94V-0).
Datasheet Summary Powered by GS/AI
The 224RSB302K2J is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits, with a rated DC voltage of 3000 V, capacitance of 0.22 µF, and a maximum dv/dt of 2050 V/µs. It has a maximum RMS ripple current of 12.5 A at +25°C and an ESR of 8.1 mΩ at 100 kHz. The capacitor measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It operates within a temperature range of -40°C to +85°C and uses metallized polypropylene film with a flame-retardant epoxy resin coating (UL94V-0).