The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction, rated for 100 to 600 volts DC and operating from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. It has a capacitance range of 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, a dissipation factor of 0.75% maximum at 1 kHz and +25°C, and insulation resistance of 100,000 MΩ for 0.25 µF at +25°C. The case is encapsulated in orange, flame-retardant epoxy meeting UL94V-0, with tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter. Dimensions for the 0.0015 µF, 100 VDC variant are 0.70 inch (17.8 mm) in length, 0.25 inch (6.4 mm) in thickness, and 0.35 inch (8.9 mm) in height. The part number 225P15291WA1 is not listed, but the series specifications apply.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P15291WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |