Cornell Dubilier Film Capacitors 225P47392XD3

Description
CAP FILM 0.047UF 10% 200VDC RAD
Datasheet
Description
CAP FILM 0.047UF 10% 200VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 225P47392XD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
225P47392XD3
Film Capacitors 225P47392XD3
CAP FILM 0.047UF 10% 200VDC RAD

CAP FILM 0.047UF 10% 200VDC RAD

Supplier's Site Datasheet
Cap, 0.047Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier - 65W8230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier
65W8230
Cap, 0.047Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier 65W8230
CAP, 0.047UF, 200V, FILM, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.047UF, 200V, FILM, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 225P47392XD3 65W8230
Product Name Film Capacitors Cap, 0.047Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.0470 microF 0.0470 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details