The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, pressed-profile component designed for use in demanding commercial and industrial applications, including power supplies, instrumentation, audio amplifiers, and test equipment. It features a non-inductively wound construction with extended aluminum foil, conformal coating of flame-retardant orange epoxy meeting UL94V-0, and an operating temperature range of -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 VDC. The part number 225P18291WA3 corresponds to a .0018 µF capacitor with ±10% tolerance, 100 VDC rating, straight leads, and 0.187 inch lead length, housed in a case measuring 0.70 in × 0.25 in × 0.35 in (17.8 mm × 6.4 mm × 8.9 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18291WA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |