The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction, rated for 100 to 600 volts DC and operating from -55°C to +85°C at full voltage. It features a conformal coating of orange flame-retardant epoxy meeting UL94V-0, with capacitance range of 0.001 to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. The part number 225P22291WA2 corresponds to a 0.0022 µF capacitor with ±10% tolerance and 100 VDC rating, with a maximum length of 0.70 inches (17.8 mm), thickness of 0.25 inches (6.4 mm), and height of 0.35 inches (8.9 mm), using a straight lead terminal and 0.187 inch (4.7 mm) lead length. The series operates up to +125°C with voltage derating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P22291WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |