The 225PPS700K is an axial metallized polypropylene film capacitor for high dv/dt applications, rated at 700 VDC and 2.2 µF. It measures 25 mm in diameter and 46 mm in length, with a maximum RMS ripple current of 10.5 A at 25°C. Dissipation factor is 0.0039 at 1 kHz and 25°C, and self inductance is less than 1 nH per mm of body and lead length. Operating temperature ranges from -40°C to +85°C. Insulation resistance exceeds 30,000 MΩ×µF at 25°C, and life expectancy is 100,000 hours at 70°C under DC voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a temperature coefficient of -200 to +100 ppm/°C. The termination is lead-free tinned copper, and the enclosure is flame-retardant polyester tape with epoxy resin end fill, meeting UL 501 and UL94V0 standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 2.2UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 225PPS700K | 225PPS700K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2.2 microF | 2.2 microF |