The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a capacitance range of 0.001 to 1.0 µF and voltage ratings from 100 to 600 VDC. It has a tolerance of ±5%, ±10%, or ±20%, a dissipation factor of 0.75% maximum at 1 kHz and +25°C, and operates from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. The unit is encapsulated in flame-retardant orange epoxy meeting UL94V-0 and features tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter. Dimensions vary by capacitance and voltage rating, as specified in standard size tables.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P22491XF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |