Richardson RFPD Datasheets for Aluminum Electrolytic Capacitors

Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 17
Product Name Notes
Capacitor, aluminum, 0.01 F, +/-20% Tol, -40/+85C, 500V@85C
Capacitor, aluminum, 0.047 F, +/-20% Tol, -40/+85C, 40V@85C
Capacitor, aluminum, 2200 uF, +/-20% Tol, -40/+85C, 400V@85C
Capacitor, aluminum, 5600 uF, +/-20% Tol, -40/+85C, 450V@85C
Conductive polymer aluminum solid capacitor
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, Endurance (2,000 to 5,000 hours at 105°C), Rated voltage range : 16 to 20Vdc, RoHS Compliant, Halogen Free.
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within...
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability,Downsized from PSE series ø6.3x8L to ø5x8L), Longer life (5,000 hours at 105°C), ESR after endurance is specified within...
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte, Rated voltage range : 2.5 to 16Vdc, Capacitance...
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS
Electrolytic Capacitor; 2500 µF; 250 VDC.
Electrolytic Capacitor; 32000 µF; 40 VDC.
Electrolytic Capacitor; 3300 µF; 350 VDC.
Electrolytic Capacitor; 5100 µF; 350 VDC.
Electrolytic Capacitor; 6000 µF; 350 VDC.
Electrolytic Capacitor; 6600 µF; 400 VDC.
Electrolytic Capacitor; 7400 µF; 200 VDC.
Electrolytic Capacitor; 76000 µF; 40 VDC.
Electrolytic Capacitor; 8200 µF; 350 VDC.
High Capacitance, Screw Terminal, Aluminum. With more capacitance and often more ripple-current capabilty than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power...
Highest Capacitance Screw Terminal Type With more capacitance and often more ripple-current capability than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power...
KEMET's ALS32/33 Series of screw terminal capacitors meets the requirements of the Asian market. This range offers high CV per unit volume coupled with high ripple currents and long-life performance.
PS Series. Conductive Polymer Aluminum Solid Capacitors.
PSA Series. Conductive Polymer Aluminum Solid Capacitors.
PXA Series. Conductive Polymer Aluminum Solid Capacitors.
PXC Series. Conductive Polymer Aluminum Solid Capacitors.
PXH Series. Conductive Polymer Aluminum Solid Capacitors.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The ALC40 series of snap-in capacitors feature the same high ripple currents and long life characteristics as the ALC10 series but can operate at higher temperatures.|Applic ations|Suited for high reliability...
The ALS30/31 series of screw terminal capacitors cover a wide range of case sizes and voltage ratings featuring high ripple currents and long life performance. They are ideally suited for...
The ALS32/33 series of screw terminal capacitors meets the requirements of the Asian market. This range offers high CV per unit volume coupled with high ripple currents and long life...
The ALS34/35 series of screw terminal capacitors meets the requirements of the North American market. This range offers high CV per unit volume coupled with high ripple currents and long...
The ALS40/41 series of screw terminal capacitors feature the same high ripple currents and long life characteristics as the ALS30/31 series but can operate at higher temperatures. They are similarly...
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but...
Type CG screw terminal, aluminum electrolytic capacitors have excellent reliability and are good for 2000 hours at 85 °C at full rated voltage.
Type CG screw terminal, aluminum electrolytic capacitors have excellent reliability and are good for 2000 hours at 85 ºC at full rated voltage.
Type CGR screw terminal, aluminum electrolytic capacitors have excellent reliability and are good for 2000 hours at 105 ºC at full rated voltage.
Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.
With more capacitance and often more ripple-current capability than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage...
With more capacitance and often more ripple-current capabilty than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage...

<< Prev Next >>