Cornell Dubilier Aluminum Electrolytic Capacitor DCM742T200DF2B

Description
Electrolytic Capacitor; 7400 µF; 200 VDC.
Request a Quote Datasheet
Description
Electrolytic Capacitor; 7400 µF; 200 VDC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - DCM742T200DF2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
DCM742T200DF2B
Aluminum Electrolytic Capacitor DCM742T200DF2B
Electrolytic Capacitor; 7400 µF; 200 VDC.

Electrolytic Capacitor; 7400 µF; 200 VDC.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-DCM742T200DF2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCM742T200DF2B
Aluminum Electrolytic Capacitors 2002-DCM742T200DF2B
High Capacitance Computer Grade

High Capacitance Computer Grade

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-4044-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4044-ND
Aluminum Electrolytic Capacitors 338-4044-ND
7400µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

7400µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - DCM742T200DF2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
DCM742T200DF2B
Capacitors - Aluminum Electrolytic Capacitors DCM742T200DF2B
CAP ALUM 7400UF 200V SCREW

CAP ALUM 7400UF 200V SCREW

Supplier's Site

Technical Specifications

  Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DCM742T200DF2B 2002-DCM742T200DF2B 338-4044-ND DCM742T200DF2B
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 7400 microF 7400 microF 7400 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers