The DCMC214U035DC2B is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage. It has a capacitance of 210,000 µF, a rated voltage of 35 Vdc, and operates from -40 °C to +85 °C. The case measures 3 inches in diameter and 4 1/8 inches in length, with a high-current low-post terminal. Its maximum ESR at 120 Hz and 25 °C is 5.2 mΩ, and the maximum ripple current is 28.0 A at 85 °C. The capacitor meets a 2000-hour endurance test at full load and 85 °C, with capacitance change within ±20% and ESR doubling at limit. It uses thermal-pak™ extended cathode construction for improved heat dissipation and has a standard PVC insulation sleeve with polypropylene end disk.
85 °C High Capacitance, Screw Terminal, Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC214U035DC2B | 2002-DCMC214U035DC2B | DCMC214U035DC2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 210000 microF |