The DCMC series is a screw-terminal aluminum electrolytic capacitor for high-capacitance power supply and energy storage applications, rated from -40 °C to +85 °C with capacitance values from 110 µF to 2.7 F and voltages up to 550 Vdc. It features Thermal-Pak™ extended cathode construction for improved heat dissipation. Capacitance tolerance is -10% +75% for voltages ≤100 Vdc and -10% +50% for ≥160 Vdc. Leakage current is limited to 6 √CV µA with a 6 mA max at 5 minutes. Endurance is rated at 2000 hours at 85 °C under full load. Ripple current multipliers depend on ambient temperature and frequency. The DCMC542M300CF2B variant has a 3.0-inch diameter, 76.2 mm length, and high post terminal. Insulation is PVC with a polypropylene end disk. The part is rated for vibration from 5 to 55 Hz at 10 g max on two axes.
With more capacitance and often more ripple-current capabilty than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage applications such as welding equipment,UPS systems and computer hold-up power. The extended cathode foil of the DCMC assures cool operation with heatflow from the capacitor element to the can.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC542M300CF2B |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 5400 microF |
| Capacitance Tolerance | 20 (+/- %) |