CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.
470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 5mOhm 5000 Hrs @ 105°C
Capacitors
CAP ALUM POLY 470UF 20% 2.5V T/H
CAP ALUM POLY 470UF 20% 2.5V T/H
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | APSF2R5ELL471MF08S | 565-3614-ND | 1202-APSF2R5ELL471MF08S | APSF2R5ELL471MF08S | APSF2R5ELL471MF08S |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 2.5 volts | 2.5 volts |