CHEMI-CON APSG200ELL681MJB5S
CHEMI-CON APSG200ELL681MJB5S
Cap Aluminum Polymer 680uF 20VDC 20% (10 X 11.5mm) Radial 5mm 0.012 Ohm 5400mA 2000h 105C Bulk Product overview: APSG200ELL681MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 0.012 Ohm, 5400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 0.012 Ohm, 5400mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSG200ELL681MJB5
680µF 20V Aluminum - Polymer Capacitors Radial, Can 12mOhm 15000 Hrs @ 105°C
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, Endurance (2,000 to 5,000 hours at 105°C), Rated voltage range : 16 to 20Vdc, RoHS Compliant, Halogen Free.
Capacitors
CAP ALUM POLY 680UF 20% 20V T/H
CAP ALUM POLY 680UF 20% 20V T/H
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2514833 | 69-APSG200ELL681MJB5S | 565-3623-ND | APSG200ELL681MJB5S | 1202-APSG200ELL681MJB5S | APSG200ELL681MJB5S | APSG200ELL681MJB5S |
| Product Name | Polymer Capacitors | 680uF 0.012 Ohm 5400mA Capacitor | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |