The DCMC123U025AK2B is a screw terminal aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 12,000 µF, complying with the Type DCMC series specifications. It features a 1 3/8 inch diameter and 1 5/8 inch height, with a high post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C, has a capacitance tolerance of -10% to +75%, and a maximum ESR of 37.1 mΩ at 120 Hz and 25 °C. The ripple current rating is 4.7 A at 85 °C. The part includes Thermal-Pak™ extended cathode construction for improved heat dissipation and is qualified for 2000 hours of endurance testing at full load and 85 °C.
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37.1mOhm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 12000UF 25V SCREW
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC123U025AK2B | DCMC123U025AK2B-ND | DCMC123U025AK2B | 2002-DCMC123U025AK2B | DCMC123U025AK2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |