United Chemi-Con, Inc. Aluminum Polymer Capacitors APSK2R5ELL471ME08S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer Capacitors - 1202-APSK2R5ELL471ME08S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APSK2R5ELL471ME08S
Aluminum Polymer Capacitors 1202-APSK2R5ELL471ME08S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - APSK2R5ELL471ME08S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
APSK2R5ELL471ME08S
Aluminum Electrolytic Capacitor APSK2R5ELL471ME08S
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability,Downsized from PSE series ø6.3x8L to ø5x8L), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec, RoHS Compliant, Halogen Free.

CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability,Downsized from PSE series ø6.3x8L to ø5x8L), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec, RoHS Compliant, Halogen Free.

Supplier's Site
Aluminum - Polymer Capacitors - 565-3625-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3625-ND
Aluminum - Polymer Capacitors 565-3625-ND
470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C

470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSK2R5ELL471ME08S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APSK2R5ELL471ME08S
Capacitors - Aluminum - Polymer Capacitors APSK2R5ELL471ME08S
CAP ALUM POLY 470UF 20% 2.5V T/H

CAP ALUM POLY 470UF 20% 2.5V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSK2R5ELL471ME08S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSK2R5ELL471ME08S
Aluminum - Polymer Capacitors APSK2R5ELL471ME08S
CAP ALUM POLY 470UF 20% 2.5V T/H

CAP ALUM POLY 470UF 20% 2.5V T/H

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-APSK2R5ELL471ME08S APSK2R5ELL471ME08S 565-3625-ND APSK2R5ELL471ME08S APSK2R5ELL471ME08S
Product Name Aluminum Polymer Capacitors Aluminum Electrolytic Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers