United Chemi-Con, Inc. Aluminum Polymer Capacitors APSF160ELL331MH08S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer Capacitors - 1202-APSF160ELL331MH08S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APSF160ELL331MH08S
Aluminum Polymer Capacitors 1202-APSF160ELL331MH08S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 565-3616-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3616-ND
Aluminum - Polymer Capacitors 565-3616-ND
330µF 16V Aluminum - Polymer Capacitors Radial, Can 13mOhm 5000 Hrs @ 105°C

330µF 16V Aluminum - Polymer Capacitors Radial, Can 13mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - APSF160ELL331MH08S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
APSF160ELL331MH08S
Aluminum Electrolytic Capacitor APSF160ELL331MH08S
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.

CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - APSF160ELL331MH08S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSF160ELL331MH08S
Capacitors - Aluminum - Polymer Capacitors APSF160ELL331MH08S
CAP ALUM POLY 330UF 20% 16V T/H

CAP ALUM POLY 330UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSF160ELL331MH08S - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
APSF160ELL331MH08S
Aluminum - Polymer Capacitors APSF160ELL331MH08S
CAP ALUM POLY 330UF 20% 16V T/H

CAP ALUM POLY 330UF 20% 16V T/H

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - APSF160ELL331MH08S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSF160ELL331MH08S
Aluminum - Polymer Capacitors APSF160ELL331MH08S
CAP ALUM POLY 330UF 20% 16V T/H

CAP ALUM POLY 330UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-APSF160ELL331MH08S 565-3616-ND APSF160ELL331MH08S APSF160ELL331MH08S APSF160ELL331MH08S APSF160ELL331MH08S
Product Name Aluminum Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers