United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSA6R3ETD391MHB5S

Description
390µF 6.3V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 6.3V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - APSA6R3ETD391MHB5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
APSA6R3ETD391MHB5S-ND
Aluminum - Polymer Capacitors APSA6R3ETD391MHB5S-ND
390µF 6.3V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

390µF 6.3V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Downers Grove, IL, United States
Aluminum Polymer Capacitor
APSA6R3ETD391MHB5S
Aluminum Polymer Capacitor APSA6R3ETD391MHB5S
PSA Series. Conductive Polymer Aluminum Solid Capacitors.

PSA Series. Conductive Polymer Aluminum Solid Capacitors.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - APSA6R3ETD391MHB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSA6R3ETD391MHB5S
Aluminum - Polymer Capacitors APSA6R3ETD391MHB5S
CAP ALUM POLY 390UF 20% 6.3V T/H

CAP ALUM POLY 390UF 20% 6.3V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSA6R3ETD391MHB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSA6R3ETD391MHB5S
Capacitors - Aluminum - Polymer Capacitors APSA6R3ETD391MHB5S
CAP ALUM POLY 390UF 20% 6.3V T/H

CAP ALUM POLY 390UF 20% 6.3V T/H

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number APSA6R3ETD391MHB5S-ND APSA6R3ETD391MHB5S APSA6R3ETD391MHB5S APSA6R3ETD391MHB5S
Product Name Aluminum - Polymer Capacitors Aluminum Polymer Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers