The DCMC333U025AB2B is a screw-terminal aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 33,000 µF and a tolerance of -10% to +75%. It has a case code AB, measuring 1 3/8 inches in diameter and 3 1/8 inches in length, and uses a high post terminal. The part operates within a temperature range of -40 °C to +85 °C, with a maximum ripple current of 8.2 A at 85 °C and 120 Hz, and a maximum ESR of 19.3 mΩ at 25 °C. It complies with an endurance life test of 2000 hours at full load and 85 °C. The insulation is standard PVC with a polypropylene end disk.
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19.3mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 33000UF 25V SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC333U025AB2B | DCMC333U025AB2B-ND | 2002-DCMC333U025AB2B | DCMC333U025AB2B | DCMC333U025AB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |