The DCMC234U050DF2D is a screw terminal aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 230,000 µF and a maximum ESR of 5.6 mΩ at 120 Hz and 25 °C. It supports a maximum ripple current of 30.0 A at 85 °C and operates within a temperature range of -40 °C to +85 °C. The unit has a case size of 3 inches in diameter and 5 5/8 inches in length, with a stud-terminal mounting style (S case). It meets an endurance life test of 2000 hours at full load and 85 °C, with tolerance of -10% to +50%. The insulation is PVC with a polypropylene end disk, and it complies with the DCMC series thermal and electrical specifications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | DCMC234U050DF2D | DCMC234U050DF2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |