The CG series comprises screw terminal aluminum electrolytic capacitors designed for high-reliability applications at up to 85°C, with a rated life of 2000 hours at full voltage. Capacitance ranges from 40 to 160,000 µF, and voltage ratings span 10 to 450 WVdc. Capacitance tolerance is -10% +75% for 10-150 WVdc and -10% +50% for 151-450 WVdc. Operating temperature range is -40°C to +85°C. The devices are RoHS compliant. Physical dimensions vary by model, with diameters from 1.375 to 3.000 inches and lengths from 2.125 to 5.625 inches.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CG532U035U4C |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 5300 microF |
| Capacitance Tolerance | 75 (+/- %) |