The DCMC303U050EB2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a rated voltage of 50 Vdc and a capacitance of 30,000 µF. It features a 1 3/4 inch diameter and a height of 5 1/8 inches, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Its maximum ESR at 120 Hz and 25 °C is 15.6 mΩ, and it can handle a ripple current of 9.9 A at 85 °C. The capacitance tolerance is -10% to +50%, and leakage current is limited to 6 √CV µA with a 6 mA maximum at 5 minutes.
85 °C High Capacitance, Screw Terminal, Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC303U050EB2B | 2002-DCMC303U050EB2B | DCMC303U050EB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 30000 microF |