Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 787792-DCMC551T250AC
Series: *
Categories: Capacitors
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
85 °C High Capacitance, Screw Terminal, Aluminum
550µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 550UF 250V SCREW
CAP ALUM 550UF 250V SCREW
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 787792-DCMC551T250AC2B | 2002-DCMC551T250AC2B | DCMC551T250AC2B-ND | DCMC551T250AC2B | DCMC551T250AC2B | 192-DCMC551T250AC2B |
| Product Name | Aluminum Capacitors - DCMC551T250AC2B | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 550UF 250V SCREW |
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Packing Method | Carton | Bulk | Bulk; Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Applications | General Purpose | General Purpose; General Purpose |