The DCMC154U6R3BH2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 150,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 2 inch diameter and 2 5/8 inch length, with a high post terminal. It meets the endurance life test of 2000 hours at full load and 85 °C, with a maximum ripple current of 11.6 A at 85 °C and 120 Hz. The capacitance tolerance is -10% to +75%, and leakage current is limited to 6 √CV µA, with a 6 mA maximum at 5 minutes. The case has a PVC insulation sleeve and polypropylene end disk. The thermal-pak extended cathode construction ensures cool operation and improved heat flow from the element to the can.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
150000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.9mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 150000UF 6.3V SCREW
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC154U6R3BH2B | DCMC154U6R3BH2B | DCMC154U6R3BH2B-ND | 2002-DCMC154U6R3BH2B | DCMC154U6R3BH2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150000 microF | 150000 microF | 150000 microF | 150000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |