KEMET Electronics Corporation 2200uF 450V 0.067 Ohm Capacitor ALS30A222MF450

Description
Cap Aluminum Lytic 2200uF 450V 20% (66 X 105mm) Screw Terminal 0.067 Ohm 11100mA 19000h 85°C Bulk Product overview: ALS30A222MF450 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 450V, 0.067 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 450V, 0.067 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A222MF450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2200uF 450V 20% (66 X 105mm) Screw Terminal 0.067 Ohm 11100mA 19000h 85°C Bulk Product overview: ALS30A222MF450 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 450V, 0.067 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 450V, 0.067 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A222MF450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200uF 450V 0.067 Ohm Capacitor
58-ALS30A222MF450
2200uF 450V 0.067 Ohm Capacitor 58-ALS30A222MF450
Cap Aluminum Lytic 2200uF 450V 20% (66 X 105mm) Screw Terminal 0.067 Ohm 11100mA 19000h 85°C Bulk Product overview: ALS30A222MF450 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 450V, 0.067 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 450V, 0.067 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A222MF450 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 450V 20% (66 X 105mm) Screw Terminal 0.067 Ohm 11100mA 19000h 85°C Bulk Product overview: ALS30A222MF450 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 450V, 0.067 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 450V, 0.067 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A222MF450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - ALS30A222MF450 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ALS30A222MF450
Aluminum Electrolytic Capacitor ALS30A222MF450
The ALS30/31 series of screw terminal capacitors cover a wide range of case sizes and voltage ratings featuring high ripple currents and long life performance. They are ideally suited for industrial and commercial applications demanding high reliability and long life expectancy such as frequency converters, UPS systems and switch mode power supplies.

The ALS30/31 series of screw terminal capacitors cover a wide range of case sizes and voltage ratings featuring high ripple currents and long life performance. They are ideally suited for industrial and commercial applications demanding high reliability and long life expectancy such as frequency converters, UPS systems and switch mode power supplies.

Supplier's Site
Aluminum Electrolytic Capacitors - 399-ALS30A222MF450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS30A222MF450-ND
Aluminum Electrolytic Capacitors 399-ALS30A222MF450-ND
CAP ALUM SCRW TERM 85C

CAP ALUM SCRW TERM 85C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, Als30 Series, 2200 F, 20%, 450 V, 66 Mm, 0.067 Ohm Rohs Compliant Kemet - 31Y0348 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Als30 Series, 2200 F, 20%, 450 V, 66 Mm, 0.067 Ohm Rohs Compliant Kemet
31Y0348
Electrolytic Capacitor, Long Life, Als30 Series, 2200 F, 20%, 450 V, 66 Mm, 0.067 Ohm Rohs Compliant Kemet 31Y0348
Electrolytic Capacitor, Long Life, ALS30 Series, 2200 F, 20%, 450 V, 66 mm, 0.067 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALS30 Series, 2200 F, 20%, 450 V, 66 mm, 0.067 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ALS30A222MF450 ALS30A222MF450 399-ALS30A222MF450-ND 31Y0348
Product Name 2200uF 450V 0.067 Ohm Capacitor Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Als30 Series, 2200 F, 20%, 450 V, 66 Mm, 0.067 Ohm Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers