Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 6.3V T/H
CAP ALUM POLY 470UF 20% 6.3V T/H
| Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | APSE6R3ETD471MF08S | APSE6R3ETD471MF08S | APSE6R3ETD471MF08S |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Type | Fixed | Fixed | |
| Capacitance Range | 470 microF | 470 microF | |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Single-Layer |