The DCMC series is a high-capacitance, screw-terminal aluminum electrolytic capacitor for power supply filtering and energy storage, operating from -40 °C to +85 °C with voltage ratings from 6.3 Vdc to 550 Vdc and capacitances from 110 µF to 2.7 F. It features Thermal-Pak™ extended cathode construction for improved heat dissipation. This variant has a 3.5-inch diameter can and an M6 high post terminal. Capacitance tolerance is -10% to +50% above 160 Vdc. Leakage current is ≤6 √CV µA, with a 6 mA max at 5 minutes. Ripple current multipliers are specified for frequencies from 50 Hz to 10 kHz and temperatures from 45 °C to 85 °C. Endurance testing is 2000 hours at 85 °C under full load, with ≤20% capacitance change and ≤200% ESR increase. Insulation is PVC with a polypropylene end disk.
Highest Capacitance Screw Terminal Type With more capacitance and often more ripple-current capability than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power. The extended cathode foil of the DCMC assures cool operation with heatflow from the capacitor element to the can.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC103M450FN5H |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) |