The DCMC series is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage in applications such as UPS systems and welding equipment. It operates from -40 °C to +85 °C with capacitance from 110 µF to 2.7 F and rated voltages up to 550 Vdc. Thermal-Pak™ extended cathode construction enhances heat dissipation. Available in case diameters from 1.375 in to 3.5 in with corresponding lengths up to 8.625 in. Terminal options include M6 posts for high current. Endurance is rated at 2000 hours at 85 °C under full load. Capacitance tolerance is -10% to +75% for ≤100 Vdc and -10% to +50% for ≥160 Vdc. Leakage current is limited to 6√CV µA, not exceeding 6 mA at 5 minutes.
With more capacitance and often more ripple-current capabilty than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage applications such as welding equipment,UPS systems and computer hold-up power. The extended cathode foil of the DCMC assures cool operation with heatflow from the capacitor element to the can.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC472M450DE5HS |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) |