Cornell Dubilier Aluminum Electrolytic Capacitors DCMC153T200CF2B

Description
15000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13.7mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13.7mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - DCMC153T200CF2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
DCMC153T200CF2B-ND
Aluminum Electrolytic Capacitors DCMC153T200CF2B-ND
15000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13.7mOhm @ 120Hz 2000 Hrs @ 85°C

15000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13.7mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - DCMC153T200CF2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
DCMC153T200CF2B
Aluminum Electrolytic Capacitor DCMC153T200CF2B
Highest Capacitance Screw Terminal Type With more capacitance and often more ripple-current capability than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power. The extended cathode foil of the DCMC assures cool operation with heatflow from the capacitor element to the can.

Highest Capacitance Screw Terminal Type With more capacitance and often more ripple-current capability than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power. The extended cathode foil of the DCMC assures cool operation with heatflow from the capacitor element to the can.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-DCMC153T200CF2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCMC153T200CF2B
Aluminum Electrolytic Capacitors 2002-DCMC153T200CF2B
85 °C High Capacitance, Screw Terminal, Aluminum

85 °C High Capacitance, Screw Terminal, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - DCMC153T200CF2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
DCMC153T200CF2B
Capacitors - Aluminum Electrolytic Capacitors DCMC153T200CF2B
CAP ALUM 15000UF 200V SCREW

CAP ALUM 15000UF 200V SCREW

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DCMC153T200CF2B-ND DCMC153T200CF2B 2002-DCMC153T200CF2B DCMC153T200CF2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details