United Chemi-Con, Inc. Aluminum Polymer Capacitors APSF160ELL271MHB5S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer Capacitors - 1202-APSF160ELL271MHB5S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APSF160ELL271MHB5S
Aluminum Polymer Capacitors 1202-APSF160ELL271MHB5S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - APSF160ELL271MHB5S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
APSF160ELL271MHB5S
Aluminum Electrolytic Capacitor APSF160ELL271MHB5S
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.

CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.

Supplier's Site
Aluminum - Polymer Capacitors - 565-APSF160ELL271MHB5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APSF160ELL271MHB5S-ND
Aluminum - Polymer Capacitors 565-APSF160ELL271MHB5S-ND
270µF 16V Aluminum - Polymer Capacitors Radial, Can 11mOhm 5000 Hrs @ 105°C

270µF 16V Aluminum - Polymer Capacitors Radial, Can 11mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSF160ELL271MHB5S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APSF160ELL271MHB5S
Capacitors - Aluminum - Polymer Capacitors APSF160ELL271MHB5S
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSF160ELL271MHB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSF160ELL271MHB5S
Aluminum - Polymer Capacitors APSF160ELL271MHB5S
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-APSF160ELL271MHB5S APSF160ELL271MHB5S 565-APSF160ELL271MHB5S-ND APSF160ELL271MHB5S APSF160ELL271MHB5S
Product Name Aluminum Polymer Capacitors Aluminum Electrolytic Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details