Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1005550-DCM143U025AB
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
14000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
High Capacitance Computer Grade
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 14000UF 25V SCREW
CAP ALUM 14000UF 25V SCREW
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1005550-DCM143U025AB2B | DCM143U025AB2B-ND | 2002-DCM143U025AB2B | DCM143U025AB2B | DCM143U025AB2B | 192-DCM143U025AB2B |
| Product Name | Aluminum Capacitors - DCM143U025AB2B | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 14000UF 25V SCREW |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |