The DCMC353U016AA2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a capacitance of 35,000 µF with a tolerance of -10% to +75%, a rated voltage of 16 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a case dimension of 1 3/8 inches in diameter and 2 1/8 inches in length, with a high post terminal. It supports a maximum ripple current of 6.1 A at 85 °C and 120 Hz, with an ESR of 26.5 mΩ at 25 °C. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C, with a shelf life test of 500 hours at 85 °C. Thermal-Pak™ extended cathode construction ensures cool operation.
85 °C High Capacitance, Screw Terminal, Aluminum
35000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26.5mOhm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 35000UF 16V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC353U016AA2B | 2002-DCMC353U016AA2B | DCMC353U016AA2B-ND | DCMC353U016AA2B | DCMC353U016AA2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 35000 microF | 35000 microF | 35000 microF | 35000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |