The DCMC244U050DP2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a capacitance of 240,000 µF, a rated voltage of 50 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor has an ESR of 5.4 mΩ at 25 °C and a maximum ripple current of 30.2 A at 85 °C. Its dimensions are 3 x 5 7/8 inches, and it features a stud mount with a 0.630-inch M12 thread. The part complies with a ±10% +50% capacitance tolerance and meets the endurance life test of 2000 hours at full load and 85 °C.
240000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.4mOhm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 240000UF 50V SCREW
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC244U050DP2D | DCMC244U050DP2D-ND | DCMC244U050DP2D | 2002-DCMC244U050DP2D | DCMC244U050DP2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 240000 microF | 240000 microF | 240000 microF | 240000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |